Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000088864 |
Prices starting from US$111.68
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$111.68
|
-
|
Buy Now |
Fluid Type | M2-V, MIL-PRF-5606, MIL-PRF-7808, SEA-AMS1424 Type I, Coolanol 25, MIL-PRF-23699, MIL-DTL-83133 (JP-8), MIL-DTL-5624 (JP-4,JP-5) |
---|---|
Shell Material | Bronze |
Entry Style | Rear Insertion |
Insulation Material | Polyetherimide |
Feedthrough Type | No |
Environmental Protection | Yes |
Hermetically Sealed | No |
Environmental Protection Type | Elastomer Sealed |
Factory Installed Backshell | No |
Number of Signal Positions | 41 |
Keying | N |
Number of Positions | 41 |
Number of Power Positions | 0 |
Preloaded | No |
Contact Layout Arrangement | 21 – 41 |
Contact Current Rating (Max) | 7.5A |
Reverse Gender | No |
Contact Type | Pin |
Contact Quantity (Size 20) | 41 |
Accepts Wire Insulation Diameter Range | .04 – .083in, 1.02 – 2.11mm |
Wire Size | .2 – .52mm², 20 – 24AWG |
Assembly Length | 31mm, 1.22in |
Operating Voltage | 850VDC, 115VAC |
Voltage | 1800Vrms |
PCB Mount Alignment | Without |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Triple Start Threaded |
PCB Mount Retention | Without |
Mating Alignment | With |
Flange | Without |
Panel Mount Feature | Without |
嵌合調整のタイプ | Keyed |
Circuit Application | Power & Signal & Data |
Durability Rating | 500Cycles |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Shielded | Yes |
Accessory Color | Natural |
Sealable | Yes |
Assembly Type | Electrical Connector |
Shell Type | Metal |
Connector Style | Plug |
Shell Size | G (21) |
Product Type | Connector |
Connector System | Cable-to-Panel |
Prewired | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | Yes |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Connector MIL-DTL-38999 Circular Plug 41-Position Pin-Contact Straight Cable Mount Crimp | Avnet America |
Where can I find additional details, specifications and documents for a ZPF000000000088864?
Additional datasheets, footprints and schematics for ZPF000000000088864 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000088864 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000088864 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000088864 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000088864 fall under?
The ZPF000000000088864 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000088864 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000088864 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000088864 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000088864 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for ZPF000000000088864.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000088864 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000088864?
You can fill out our help required form which you can use to request a quote for ZPF000000000088864 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.