Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000088730 |
No distributors results available
Fluid Type | MIL-PRF-5606, MIL-PRF-7808, SEA-AMS1424 Type I, Coolanol 25, MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), M2-V, MIL-DTL-83133 (JP-8) |
---|---|
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Feedthrough Type | No |
Environmental Protection | Yes |
Shell Material | Bronze |
Environmental Protection Type | Elastomer Sealed |
Insulation Material | Polyetherimide |
Preloaded | No |
Keying | N |
Factory Installed Backshell | No |
Number of Signal Positions | 11 |
Number of Positions | 11 |
Number of Power Positions | 0 |
Contact Quantity (Size 16) | 11 |
Contact Layout Arrangement | 19 – 11 |
Contact Current Rating (Max) | 13A |
Reverse Gender | No |
Contact Type | Pin |
Assembly Length | 31mm, 1.22in |
Wire Size | 16 – 20AWG, 1.31 – .52mm² |
Accepts Wire Insulation Diameter Range | 1.65 – 2.77mm, .065 – .109in |
Operating Voltage | 1250VDC, 115VAC |
Voltage | 2300Vrms |
Flange | Without |
Mating Retention | With |
Mating Retention Type | Triple Start Threaded |
嵌合調整のタイプ | Keyed |
Polarization Code | N |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mating Alignment | With |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Connector System | Cable-to-Panel |
Shell Size | F (19) |
Connector & Contact Terminates To | Wire & Cable |
Accessory Color | Natural |
Shielded | Yes |
Shell Type | Metal |
Prewired | No |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector Style | Plug |
Product Type | Connector |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Fluid Resistance | Yes |
Where can I find additional details, specifications and documents for a ZPF000000000088730?
Additional datasheets, footprints and schematics for ZPF000000000088730 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000088730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000088730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000088730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000088730 fall under?
The ZPF000000000088730 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000088730 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000088730 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000088730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000088730 have stock available?
There is no stock from authorised distributors for ZPF000000000088730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000088730 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000088730?
You can fill out our help required form which you can use to request a quote for ZPF000000000088730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.