Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000088650 |
No distributors results available
Fluid Type | MIL-DTL-5624 (JP-4,JP-5), M2-V, MIL-PRF-5606, MIL-PRF-23699, MIL-PRF-7808, SEA-AMS1424 Type I, Coolanol 25, MIL-DTL-83133 (JP-8) |
---|---|
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Shell Material | Bronze |
Insulation Material | Polyetherimide |
Feedthrough Type | No |
Environmental Protection | Yes |
Environmental Protection Type | Elastomer Sealed |
Number of Positions | 26 |
Keying | A |
Factory Installed Backshell | No |
Number of Signal Positions | 26 |
Preloaded | No |
Number of Power Positions | 0 |
Contact Current Rating (Max) | 7.5A |
Contact Quantity (Size 20) | 26 |
Reverse Gender | No |
Contact Type | Pin |
Contact Layout Arrangement | 17 – 26 |
Wire Size | 20 – 24AWG, .2 – .52mm² |
Accepts Wire Insulation Diameter Range | .04 – .083in, 1.02 – 2.11mm |
Assembly Length | 1.22in, 31mm |
Operating Voltage | 850VDC, 115VAC |
Voltage | 1800Vrms |
Polarization Code | A |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Retention Type | Triple Start Threaded |
PCB Mount Retention | Without |
Mating Alignment | With |
Flange | Without |
Panel Mount Feature | Without |
嵌合調整のタイプ | Keyed |
Circuit Application | Power & Signal & Data |
Durability Rating | 500Cycles |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Shielded | Yes |
Accessory Color | Natural |
Sealable | Yes |
Assembly Type | Electrical Connector |
Shell Type | Metal |
Connector Style | Plug |
Shell Size | E (17) |
Product Type | Connector |
Connector System | Cable-to-Panel |
Prewired | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | Yes |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Where can I find additional details, specifications and documents for a ZPF000000000088650?
Additional datasheets, footprints and schematics for ZPF000000000088650 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000088650 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000088650 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000088650 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000088650 fall under?
The ZPF000000000088650 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000088650 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000088650 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000088650 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000088650 have stock available?
There is no stock from authorised distributors for ZPF000000000088650.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000088650 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000088650?
You can fill out our help required form which you can use to request a quote for ZPF000000000088650 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.