Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000088585 |
No distributors results available
Fluid Type | Coolanol 25, MIL-PRF-23699, M2-V, MIL-PRF-7808, SEA-AMS1424 Type I, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-DTL-83133 (JP-8) |
---|---|
Entry Style | Rear Insertion |
Environmental Protection Type | Elastomer Sealed |
Feedthrough Type | No |
Hermetically Sealed | No |
Environmental Protection | Yes |
Insulation Material | Polyetherimide |
Shell Material | Bronze |
Factory Installed Backshell | No |
Number of Positions | 12 |
Keying | N |
Number of Power Positions | 4 |
Number of Signal Positions | 8 |
Preloaded | No |
Contact Type | Socket |
Contact Current Rating (Max) | 13A, 7.5A |
Contact Layout Arrangement | 15 – 97 |
Reverse Gender | No |
Contact Quantity (Size 16) | 4 |
Contact Quantity (Size 20) | 8 |
Wire Size | 16 – 24AWG, .2 – 1.31mm² |
Assembly Length | 31mm, 1.22in |
Operating Voltage | 850VDC, 115VAC |
Voltage | 1800Vrms |
PCB Mount Alignment | Without |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Triple Start Threaded |
PCB Mount Retention | Without |
Mating Alignment | With |
Flange | Without |
Panel Mount Feature | Without |
嵌合調整のタイプ | Keyed |
Circuit Application | Power & Signal & Data |
Durability Rating | 500Cycles |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Accessory Color | Natural |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Assembly Type | Electrical Connector |
Sealable | Yes |
Prewired | No |
Shielded | Yes |
Connector Style | Plug |
Shell Type | Metal |
Connector System | Cable-to-Panel |
Shell Size | D (15) |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Fluid Resistance | Yes |
Where can I find additional details, specifications and documents for a ZPF000000000088585?
Additional datasheets, footprints and schematics for ZPF000000000088585 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000088585 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000088585 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000088585 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000088585 fall under?
The ZPF000000000088585 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000088585 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000088585 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000088585 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000088585 have stock available?
There is no stock from authorised distributors for ZPF000000000088585.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000088585 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000088585?
You can fill out our help required form which you can use to request a quote for ZPF000000000088585 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.