Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000088487 |
Fluid Type | MIL-PRF-7808, M2-V, MIL-DTL-83133 (JP-8), MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, Coolanol 25, SEA-AMS1424 Type I |
---|---|
Insulation Material | Polyetherimide |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Environmental Protection Type | Elastomer Sealed |
Environmental Protection | Yes |
Feedthrough Type | No |
Shell Material | Bronze |
Number of Signal Positions | 5 |
Factory Installed Backshell | No |
Number of Power Positions | 0 |
Preloaded | No |
Keying | N |
Number of Positions | 5 |
Contact Layout Arrangement | 15 – 5 |
Reverse Gender | No |
Contact Current Rating (Max) | 13A |
Contact Type | Less Socket |
Contact Quantity (Size 16) | 5 |
Assembly Length | 31mm, 1.22in |
Wire Size | 16 – 20AWG, 1.31 – .52mm² |
Accepts Wire Insulation Diameter Range | .065 – .109in, 1.65 – 2.77mm |
Voltage | 2300Vrms |
Operating Voltage | 1250VDC, 115VAC |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
PCB Mount Retention | Without |
Flange | Without |
Mating Retention Type | Triple Start Threaded |
PCB Mount Alignment | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Polarization Code | N |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Shell Type | Metal |
Shell Size | D (15) |
Connector System | Cable-to-Panel |
Product Type | Connector |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Assembly Type | Electrical Connector |
Sealable | Yes |
Prewired | No |
Shielded | Yes |
Accessory Color | Natural |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Fluid Resistance | Yes |
Conn Circular Housing Inline Plug SKT 5 POS 15 Shell Size Bronze | Avnet America |
Where can I find additional details, specifications and documents for a ZPF000000000088487?
Additional datasheets, footprints and schematics for ZPF000000000088487 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000088487 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000088487 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000088487 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000088487 fall under?
The ZPF000000000088487 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000088487 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000088487 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000088487 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000088487 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for ZPF000000000088487.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000088487 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000088487?
You can fill out our help required form which you can use to request a quote for ZPF000000000088487 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.