Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000088465 |
Fluid Type | MIL-PRF-5606, MIL-PRF-23699, MIL-PRF-7808, MIL-DTL-5624 (JP-4,JP-5), MIL-DTL-83133 (JP-8), M2-V, SEA-AMS1424 Type I, Coolanol 25 |
---|---|
Environmental Protection | Yes |
Insulation Material | Polyetherimide |
Hermetically Sealed | No |
Shell Material | Bronze |
Environmental Protection Type | Elastomer Sealed |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Number of Signal Positions | 10 |
Preloaded | No |
Factory Installed Backshell | No |
Keying | N |
Number of Positions | 10 |
Number of Power Positions | 0 |
Reverse Gender | No |
Contact Current Rating (Max) | 7.5A |
Contact Layout Arrangement | 13 – 98 |
Contact Type | Less Pin |
Contact Quantity (Size 20) | 10 |
Wire Size | 20 – 24AWG, .2 – .52mm² |
Assembly Length | 31mm, 1.22in |
Accepts Wire Insulation Diameter Range | 1.02 – 2.11mm, .04 – .083in |
Voltage | 1800Vrms |
Operating Voltage | 850VDC, 115VAC |
Flange | Without |
Mating Alignment | With |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Triple Start Threaded |
Polarization Code | N |
PCB Mount Retention | Without |
Mating Retention | With |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Accessory Color | Natural |
Shielded | Yes |
Shell Type | Metal |
Prewired | No |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector Style | Plug |
Product Type | Connector |
Connector System | Cable-to-Panel |
Shell Size | C (13) |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Fluid Resistance | Yes |
Conn Circular Housing Inline Plug PIN 10 POS 13 Shell Size Bronze | Avnet America |
Where can I find additional details, specifications and documents for a ZPF000000000088465?
Additional datasheets, footprints and schematics for ZPF000000000088465 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000088465 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000088465 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000088465 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000088465 fall under?
The ZPF000000000088465 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000088465 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000088465 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000088465 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000088465 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for ZPF000000000088465.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000088465 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000088465?
You can fill out our help required form which you can use to request a quote for ZPF000000000088465 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.