Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000088363 |
No distributors results available
Fluid Type | MIL-PRF-23699, MIL-PRF-7808, SEA-AMS1424 Type I, Coolanol 25, M2-V, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-DTL-83133 (JP-8) |
---|---|
Hermetically Sealed | No |
Insulation Material | Polyetherimide |
Shell Material | Bronze |
Feedthrough Type | No |
Environmental Protection | Yes |
Environmental Protection Type | Elastomer Sealed |
Entry Style | Rear Insertion |
Preloaded | No |
Number of Positions | 13 |
Keying | N |
Factory Installed Backshell | No |
Number of Signal Positions | 13 |
Number of Power Positions | 0 |
Reverse Gender | No |
Contact Quantity (Size 22D) | 13 |
Contact Current Rating (Max) | 5A |
Contact Layout Arrangement | 11 – 35 |
Contact Type | Pin |
Accepts Wire Insulation Diameter Range | .03 – .054in, .76 – 1.37mm |
Assembly Length | 31.5mm, 1.24in |
Wire Size | .33 – .08mm², 22 – 28AWG |
Operating Voltage | 550VDC, 115VAC |
Voltage | 1300Vrms |
Mating Retention Type | Triple Start Threaded |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | With |
Polarization Code | N |
PCB Mount Retention | Without |
Flange | Without |
Panel Mount Feature | Without |
嵌合調整のタイプ | Keyed |
Circuit Application | Power & Signal & Data |
Durability Rating | 500Cycles |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Assembly Type | Electrical Connector |
Accessory Color | Natural |
Shielded | Yes |
Connector Style | Plug |
Shell Type | Metal |
Product Type | Connector |
Sealable | Yes |
Prewired | No |
Shell Size | B (11) |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Panel |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | Yes |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Where can I find additional details, specifications and documents for a ZPF000000000088363?
Additional datasheets, footprints and schematics for ZPF000000000088363 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000088363 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000088363 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000088363 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000088363 fall under?
The ZPF000000000088363 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000088363 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000088363 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000088363 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000088363 have stock available?
There is no stock from authorised distributors for ZPF000000000088363.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000088363 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000088363?
You can fill out our help required form which you can use to request a quote for ZPF000000000088363 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.