Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000088281 |
No distributors results available
Feedthrough Type | No |
---|---|
Fluid Type | MIL-DTL-5624 (JP-4,JP-5), MIL-DTL-83133 (JP-8), SEA-AMS1424 Type I, Coolanol 25, M2-V, MIL-PRF-23699, MIL-PRF-7808, MIL-PRF-5606 |
Shell Material | Bronze |
Insulation Material | Polyetherimide |
Environmental Protection | Yes |
Environmental Protection Type | Elastomer Sealed |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Number of Power Positions | 0 |
Factory Installed Backshell | No |
Preloaded | No |
Number of Signal Positions | 6 |
Keying | N |
Number of Positions | 6 |
Reverse Gender | No |
Contact Layout Arrangement | 9 – 35 |
Contact Quantity (Size 22D) | 6 |
Contact Type | Socket |
Contact Current Rating (Max) | 5A |
Accepts Wire Insulation Diameter Range | .03 – .054in, .76 – 1.37mm |
Assembly Length | 31.5mm, 1.24in |
Wire Size | .33 – .08mm², 22 – 28AWG |
Operating Voltage | 115VAC, 550VDC |
Polarization Code | N |
PCB Mount Retention | Without |
Flange | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Mating Retention Type | Triple Start Threaded |
Mating Alignment | With |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Accessory Color | Natural |
Shielded | Yes |
Shell Type | Metal |
Product Type | Connector |
Prewired | No |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector Style | Plug |
Connector System | Cable-to-Panel |
Shell Size | A (09) |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Fluid Resistance | Yes |
Where can I find additional details, specifications and documents for a ZPF000000000088281?
Additional datasheets, footprints and schematics for ZPF000000000088281 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000088281 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000088281 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000088281 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000088281 fall under?
The ZPF000000000088281 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000088281 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000088281 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000088281 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000088281 have stock available?
There is no stock from authorised distributors for ZPF000000000088281.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000088281 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000088281?
You can fill out our help required form which you can use to request a quote for ZPF000000000088281 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.