Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000088272 |
Prices starting from US$78.03
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$78.03
|
-
|
Buy Now |
Feedthrough Type | No |
---|---|
Fluid Type | MIL-DTL-83133 (JP-8), MIL-PRF-7808, MIL-PRF-23699, M2-V, SEA-AMS1424 Type I, Coolanol 25, MIL-PRF-5606, MIL-DTL-5624 (JP-4,JP-5) |
Environmental Protection | Yes |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Shell Material | Bronze |
Insulation Material | Polyetherimide |
Environmental Protection Type | Elastomer Sealed |
Number of Signal Positions | 6 |
Number of Power Positions | 0 |
Preloaded | No |
Number of Positions | 6 |
Keying | N |
Factory Installed Backshell | No |
Contact Quantity (Size 22D) | 6 |
Contact Current Rating (Max) | 5A |
Contact Layout Arrangement | 9 – 35 |
Reverse Gender | No |
Contact Type | Less Socket |
Wire Size | .33 – .08mm², 22 – 28AWG |
Accepts Wire Insulation Diameter Range | .03 – .054in, .76 – 1.37mm |
Assembly Length | 1.22in, 31mm |
Operating Voltage | 115VAC, 550VDC |
Voltage | 1300Vrms |
Polarization Code | N |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Alignment | With |
Mating Retention Type | Triple Start Threaded |
PCB Mount Alignment | Without |
Flange | Without |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Assembly Type | Electrical Connector |
Shell Type | Metal |
Product Type | Connector |
Connector Style | Plug |
Connector System | Cable-to-Panel |
Shielded | Yes |
Accessory Color | Natural |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | A (09) |
Prewired | No |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | Yes |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Conn Circular Housing In-Line Plug F 6 POS 9 Shell Size Bronze | Avnet America |
Where can I find additional details, specifications and documents for a ZPF000000000088272?
Additional datasheets, footprints and schematics for ZPF000000000088272 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000088272 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000088272 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000088272 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000088272 fall under?
The ZPF000000000088272 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000088272 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000088272 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000088272 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000088272 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for ZPF000000000088272.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000088272 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000088272?
You can fill out our help required form which you can use to request a quote for ZPF000000000088272 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.