Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000088267 |
Fluid Type | MIL-PRF-5606, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-83133 (JP-8), M2-V, SEA-AMS1424 Type I, Coolanol 25 |
---|---|
Environmental Protection Type | Elastomer Sealed |
Hermetically Sealed | No |
Insulation Material | Polyetherimide |
Shell Material | Bronze |
Feedthrough Type | No |
Environmental Protection | Yes |
Entry Style | Rear Insertion |
Number of Power Positions | 0 |
Keying | N |
Factory Installed Backshell | No |
Preloaded | No |
Number of Positions | 6 |
Number of Signal Positions | 6 |
Contact Quantity (Size 22D) | 6 |
Contact Type | Less Pin |
Contact Current Rating (Max) | 5A |
Contact Layout Arrangement | 9 – 35 |
Reverse Gender | No |
Assembly Length | 31mm, 1.22in |
Accepts Wire Insulation Diameter Range | .03 – .054in, .76 – 1.37mm |
Wire Size | .33 – .08mm², 22 – 28AWG |
Operating Voltage | 115VAC, 550VDC |
Voltage | 1300Vrms |
PCB Mount Retention | Without |
Mating Retention Type | Triple Start Threaded |
Flange | Without |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mating Alignment | With |
Polarization Code | N |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Accessory Color | Natural |
Shielded | Yes |
Shell Type | Metal |
Product Type | Connector |
Prewired | No |
Assembly Type | Electrical Connector |
Connector Style | Plug |
Sealable | Yes |
Connector System | Cable-to-Panel |
Shell Size | A (09) |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | Yes |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Conn Circular Housing In-Line PIN 6 POS 9 Shell Size Silicone | Avnet America |
Where can I find additional details, specifications and documents for a ZPF000000000088267?
Additional datasheets, footprints and schematics for ZPF000000000088267 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000088267 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000088267 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000088267 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000088267 fall under?
The ZPF000000000088267 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000088267 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000088267 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000088267 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000088267 have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for ZPF000000000088267.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000088267 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000088267?
You can fill out our help required form which you can use to request a quote for ZPF000000000088267 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.