Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000088089 |
Prices starting from US$110.21
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$110.21
|
-
|
Buy Now |
Environmental Protection Type | Elastomer Sealed |
---|---|
Fluid Type | MIL-PRF-7808, SEA-AMS1424 Type I, Coolanol 25, MIL-DTL-83133 (JP-8), M2-V, MIL-PRF-5606, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-23699 |
Entry Style | Rear Insertion |
Shell Material | Bronze |
Feedthrough Type | No |
Environmental Protection | Yes |
Insulation Material | Polyetherimide |
Hermetically Sealed | No |
Peripheral Seal Material | Silicone |
O-Ring Material | Silicone |
Number of Positions | 19 |
Keying | N |
Number of Signal Positions | 19 |
Factory Installed Backshell | No |
Preloaded | No |
Number of Power Positions | 0 |
Contact Current Rating (Max) | 23A |
Contact Layout Arrangement | 25 – 19 |
Contact Type | Less Pin |
Reverse Gender | No |
Contact Quantity (Size 12) | 19 |
Panel Thickness | .062 – .126in, 1.58 – 3.2mm |
Assembly Length | 1.28in, 32.5mm |
Accepts Wire Insulation Diameter Range | 2.46 – 3.61mm, .097 – .142in |
Wire Size | 12 – 14AWG, 3.31 – 2.08mm² |
Voltage | 1800Vrms |
Operating Voltage | 115VAC, 850VDC |
PCB Mount Retention | Without |
Mating Retention Type | Triple Start Threaded |
Polarization Code | N |
Mating Retention | With |
PCB Mount Alignment | Without |
Flange | Jam Nut Flange |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Panel Mount Feature Type | Jam Nut |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal & Data |
Durability Rating | 500Cycles |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Shell Size | J (25) |
Assembly Type | Electrical Connector |
Sealable | Yes |
Prewired | No |
Connector Style | Single Hole |
Connector System | Cable-to-Panel |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Accessory Color | Natural |
Shell Type | Metal |
Shielded | Yes |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | Yes |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Conn MIL-DTL-38999 Circular M 19 POS Crimp ST Panel Mount 19 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a ZPF000000000088089?
Additional datasheets, footprints and schematics for ZPF000000000088089 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000088089 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000088089 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000088089 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000088089 fall under?
The ZPF000000000088089 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000088089 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000088089 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000088089 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000088089 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for ZPF000000000088089.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000088089 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000088089?
You can fill out our help required form which you can use to request a quote for ZPF000000000088089 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.