Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000088041 |
No distributors results available
Entry Style | Rear Insertion |
---|---|
Fluid Type | Coolanol 25, SEA-AMS1424 Type I, MIL-PRF-23699, MIL-PRF-7808, M2-V, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-DTL-83133 (JP-8) |
Hermetically Sealed | No |
Environmental Protection Type | Elastomer Sealed |
O-Ring Material | Silicone |
Feedthrough Type | No |
Peripheral Seal Material | Silicone |
Environmental Protection | Yes |
Shell Material | Bronze |
Insulation Material | Polyetherimide |
Keying | B |
Number of Signal Positions | 53 |
Number of Power Positions | 0 |
Factory Installed Backshell | No |
Number of Positions | 53 |
Preloaded | No |
Contact Current Rating (Max) | 7.5A |
Contact Type | Socket |
Reverse Gender | No |
Contact Layout Arrangement | 23 – 53 |
Contact Quantity (Size 20) | 53 |
Wire Size | .2 – .52mm², 20 – 24AWG |
Assembly Length | 1.28in, 32.5mm |
Panel Thickness | 1.58 – 3.2mm, .062 – .126in |
Accepts Wire Insulation Diameter Range | .04 – .083in, 1.02 – 2.11mm |
Voltage | 1800Vrms |
Operating Voltage | 850VDC, 115VAC |
PCB Mount Retention | Without |
Mating Retention Type | Triple Start Threaded |
Polarization Code | B |
Mating Retention | With |
PCB Mount Alignment | Without |
Flange | Jam Nut Flange |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Panel Mount Feature Type | Jam Nut |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal & Data |
Durability Rating | 500Cycles |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Shell Size | H (23) |
Assembly Type | Electrical Connector |
Sealable | Yes |
Prewired | No |
Connector Style | Single Hole |
Connector System | Cable-to-Panel |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Accessory Color | Natural |
Shell Type | Metal |
Shielded | Yes |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | Yes |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Where can I find additional details, specifications and documents for a ZPF000000000088041?
Additional datasheets, footprints and schematics for ZPF000000000088041 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000088041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000088041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000088041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000088041 fall under?
The ZPF000000000088041 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000088041 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000088041 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000088041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000088041 have stock available?
There is no stock from authorised distributors for ZPF000000000088041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000088041 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000088041?
You can fill out our help required form which you can use to request a quote for ZPF000000000088041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.