Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000087643 |
Feedthrough Type | No |
---|---|
Fluid Type | MIL-DTL-83133 (JP-8), MIL-PRF-23699, MIL-PRF-7808, SEA-AMS1424 Type I, Coolanol 25, M2-V, MIL-PRF-5606, MIL-DTL-5624 (JP-4,JP-5) |
Environmental Protection Type | Elastomer Sealed |
Hermetically Sealed | No |
O-Ring Material | Silicone |
Shell Material | Bronze |
Environmental Protection | Yes |
Insulation Material | Polyetherimide |
Peripheral Seal Material | Silicone |
Entry Style | Rear Insertion |
Number of Signal Positions | 37 |
Number of Positions | 37 |
Factory Installed Backshell | No |
Number of Power Positions | 0 |
Keying | N |
Preloaded | No |
Reverse Gender | No |
Contact Type | Less Socket |
Contact Quantity (Size 22D) | 37 |
Contact Current Rating (Max) | 5A |
Contact Layout Arrangement | 15 – 35 |
Accepts Wire Insulation Diameter Range | .76 – 1.37mm, .03 – .054in |
Assembly Length | 31.5mm, 1.24in |
Wire Size | .33 – .08mm², 22 – 28AWG |
Panel Thickness | 1.58 – 3.2mm, .062 – .126in |
Operating Voltage | 115VAC, 550VDC |
Voltage | 1300Vrms |
PCB Mount Retention | Without |
Mating Retention Type | Triple Start Threaded |
Polarization Code | N |
Mating Retention | With |
PCB Mount Alignment | Without |
Flange | Jam Nut Flange |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Panel Mount Feature Type | Jam Nut |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Assembly Type | Electrical Connector |
Sealable | Yes |
Prewired | No |
Connector Style | Single Hole |
Connector System | Cable-to-Panel |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Accessory Color | Natural |
Shell Size | D (15) |
Shell Type | Metal |
Shielded | Yes |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Fluid Resistance | Yes |
Conn MIL-DTL 38999 Series III Circular F 37 POS Crimp ST Panel Mount 37 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a ZPF000000000087643?
Additional datasheets, footprints and schematics for ZPF000000000087643 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000087643 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000087643 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000087643 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000087643 fall under?
The ZPF000000000087643 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000087643 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000087643 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000087643 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000087643 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for ZPF000000000087643.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000087643 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000087643?
You can fill out our help required form which you can use to request a quote for ZPF000000000087643 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.