Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000087442 |
No distributors results available
Fluid Type | MIL-DTL-83133 (JP-8), MIL-PRF-7808, MIL-PRF-23699, SEA-AMS1424 Type I, Coolanol 25, M2-V, MIL-PRF-5606, MIL-DTL-5624 (JP-4,JP-5) |
---|---|
Environmental Protection Type | Elastomer Sealed |
O-Ring Material | Silicone |
Hermetically Sealed | No |
Shell Material | Bronze |
Insulation Material | Polyetherimide |
Feedthrough Type | No |
Environmental Protection | Yes |
Entry Style | Rear Insertion |
Peripheral Seal Material | Silicone |
Number of Signal Positions | 13 |
Number of Positions | 13 |
Factory Installed Backshell | No |
Keying | N |
Preloaded | No |
Number of Power Positions | 0 |
Contact Type | Socket |
Contact Layout Arrangement | 11 – 35 |
Contact Current Rating (Max) | 5A |
Contact Quantity (Size 22D) | 13 |
Reverse Gender | No |
Assembly Length | 1.28in, 32.5mm |
Wire Size | .33 – .08mm², 22 – 28AWG |
Accepts Wire Insulation Diameter Range | .76 – 1.37mm, .03 – .054in |
Panel Thickness | 1.58 – 3.2mm, .062 – .126in |
Operating Voltage | 115VAC, 550VDC |
Voltage | 1300Vrms |
PCB Mount Retention | Without |
Mating Retention Type | Triple Start Threaded |
Polarization Code | N |
Mating Retention | With |
PCB Mount Alignment | Without |
Flange | Jam Nut Flange |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Panel Mount Feature Type | Jam Nut |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Assembly Type | Electrical Connector |
Sealable | Yes |
Prewired | No |
Product Type | Connector |
Connector Style | Single Hole |
Shell Size | B (11) |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Accessory Color | Natural |
Shell Type | Metal |
Shielded | Yes |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | Yes |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Where can I find additional details, specifications and documents for a ZPF000000000087442?
Additional datasheets, footprints and schematics for ZPF000000000087442 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000087442 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000087442 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000087442 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000087442 fall under?
The ZPF000000000087442 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000087442 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000087442 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000087442 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000087442 have stock available?
There is no stock from authorised distributors for ZPF000000000087442.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000087442 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000087442?
You can fill out our help required form which you can use to request a quote for ZPF000000000087442 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.