Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000086720 |
No distributors results available
Fluid Type | MIL-PRF-5606, MIL-PRF-23699, MIL-PRF-7808, MIL-DTL-83133 (JP-8), SEA-AMS1424 Type I, Coolanol 25, MIL-DTL-5624 (JP-4,JP-5), M2-V |
---|---|
Hermetically Sealed | No |
Environmental Protection Type | Elastomer Sealed |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Environmental Protection | Yes |
Insulation Material | Polyetherimide |
Peripheral Seal Material | Silicone |
Shell Material | Bronze |
Number of Signal Positions | 37 |
Factory Installed Backshell | No |
Number of Positions | 37 |
Number of Power Positions | 0 |
Keying | C |
Preloaded | No |
Reverse Gender | No |
Contact Type | Socket |
Contact Quantity (Size 22D) | 37 |
Contact Current Rating (Max) | 5A |
Contact Layout Arrangement | 15 – 35 |
Accepts Wire Insulation Diameter Range | .76 – 1.37mm, .03 – .054in |
Assembly Length | 31.5mm, 1.24in |
Wire Size | 22 – 28AWG, .33 – .08mm² |
Operating Voltage | 115VAC, 550VDC |
Voltage | 1300Vrms |
PCB Mount Retention | Without |
Mating Retention Type | Triple Start Threaded |
Mating Retention | With |
Panel Mount Feature Type | Square Flange |
PCB Mount Alignment | Without |
Polarization Code | C |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Flange | Square Flange |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Assembly Type | Electrical Connector |
Sealable | Yes |
Prewired | No |
Connector Style | Square Flange |
Connector System | Cable-to-Panel |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Accessory Color | Natural |
Shell Size | D (15) |
Shell Type | Metal |
Shielded | Yes |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Fluid Resistance | Yes |
Where can I find additional details, specifications and documents for a ZPF000000000086720?
Additional datasheets, footprints and schematics for ZPF000000000086720 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000086720 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000086720 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000086720 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000086720 fall under?
The ZPF000000000086720 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000086720 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000086720 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000086720 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000086720 have stock available?
There is no stock from authorised distributors for ZPF000000000086720.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000086720 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000086720?
You can fill out our help required form which you can use to request a quote for ZPF000000000086720 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.