Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | DCI 20-3 SX |
No distributors results available
Shell Material | Stainless Steel |
---|---|
Hermetically Sealed | No |
Number of Signal Positions | 3 |
Number of Power Positions | 0 |
Contact Type | Socket |
Contact Current Rating (Max) | 7.5A |
Contact Layout Arrangement | 3 – 0 |
Wire Size | 18 – 24AWG, .22 – .96mm² |
Alignment Keyed | Clocking |
Polarization Code | X |
嵌合調整のタイプ | Polarization |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Shell Size | 3 |
Connector Style | Plug |
Sealable | Yes |
Shell Type | Straight Plug |
Shielded | No |
Product Type | Connector |
Operating Temperature Range | -67 – 212°F, -55 – 100°C |
Where can I find additional details, specifications and documents for a ZPF000000000078885?
Additional datasheets, footprints and schematics for ZPF000000000078885 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000078885 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000078885 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000078885 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000078885 fall under?
The ZPF000000000078885 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000078885 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000078885 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000078885 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000078885 have stock available?
There is no stock from authorised distributors for ZPF000000000078885.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000078885 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000078885?
You can fill out our help required form which you can use to request a quote for ZPF000000000078885 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.