Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000039759 |
Prices starting from US$151.11
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$151.11
|
-
|
Buy Now |
Hermetically Sealed | No |
---|---|
Shell Material | Stainless Steel |
Insulation Material | Thermoset |
Shell Plating Material | Passivated Stainless Steel Firewall |
Preloaded | No |
Factory Installed Backshell | Without |
Keying | Keyway Polarization N |
Number of Signal Positions | 12 |
Number of Power Positions | 0 |
Number of Positions | 12 |
Reverse Gender | No |
Contact Type | Pin |
Contact Current Rating (Max) | 23A |
Contact Layout Arrangement | 22 – 12 |
Wire Size | 1.31 – 3.31mm², 12 – 16AWG |
Alignment Keyed | Clocking |
Approved Standards | ESC10, EN2997, BACC63 |
Zugelassene Standards | BACC63, ESC10, EN2997 |
Mating Alignment | With |
Panel Mount Feature Type | Jam Nut |
Panel Mount Feature | With |
Mating Retention Type | Threaded |
Mating Retention | With |
Connector Mounting Type | Panel |
嵌合調整のタイプ | Keyed |
Flange | Jam Nut Flange |
Circuit Application | Power & Signal & Data |
Durability Rating | 500Cycles |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel |
Accessory Color | Natural |
Shielded | Yes |
Connector Style | Single Hole |
Shell Type | Single Hole Mounting Receptacle |
Prewired | No |
Sealable | Yes |
Assembly Type | Electrical Connector |
Product Type | Connector |
Shell Size | 22 |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 500°F, -65 – 260°C |
Conn Circular M 12 POS Crimp ST Panel Mount 12 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a ZPF000000000039759?
Additional datasheets, footprints and schematics for ZPF000000000039759 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000039759 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000039759 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000039759 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000039759 fall under?
The ZPF000000000039759 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000039759 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000039759 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000039759 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000039759 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for ZPF000000000039759.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000039759 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000039759?
You can fill out our help required form which you can use to request a quote for ZPF000000000039759 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.