Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000036945 |
Insulation Material | Thermoset |
---|---|
Shell Plating Material | Passivated Stainless Steel Firewall |
Hermetically Sealed | No |
Shell Material | Stainless Steel |
Preloaded | No |
Keying | Keyway Polarization N |
Number of Positions | 4 |
Factory Installed Backshell | Without |
Number of Power Positions | 0 |
Number of Signal Positions | 4 |
Contact Type | Less Socket |
Reverse Gender | No |
Contact Current Rating (Max) | 23A |
Contact Layout Arrangement | 14 – 4 |
Wire Size | 12 – 16AWG, 1.31 – 3.31mm² |
Alignment Keyed | Clocking |
Zugelassene Standards | BACC63, ESC10, EN2997 |
Approved Standards | BACC63, EN2997, ESC10 |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Panel Mount Feature | With |
Mating Retention | With |
Flange | Without |
Mating Retention Type | Threaded |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Shell Size | 14 |
Accessory Color | Natural |
Shielded | Yes |
Connector System | Wire-to-Panel |
Shell Type | Plug |
Prewired | No |
Sealable | Yes |
Assembly Type | Electrical Connector |
Product Type | Connector |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 500°F, -65 – 260°C |
Circular Mil Spec Connector 983-6Se 14-04 Sn-L |Deutsch Te Connectivity ZPF000000000036945 | Newark Electronics |
Conn Circular F 4 POS Crimp ST Cable Mount 4 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a ZPF000000000036945?
Additional datasheets, footprints and schematics for ZPF000000000036945 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000036945 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000036945 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000036945 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000036945 fall under?
The ZPF000000000036945 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000036945 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000036945 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000036945 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000036945 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ZPF000000000036945.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000036945 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000036945?
You can fill out our help required form which you can use to request a quote for ZPF000000000036945 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.