Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000019961 |
No distributors results available
Hermetically Sealed | No |
---|---|
Environmental Protection Type | Elastomer Sealed |
Insulation Material | Thermoset |
Shell Material | Aluminum |
Shell Plating Material | Nickel |
Number of Signal Positions | 26 |
Preloaded | No |
Number of Positions | 26 |
Number of Power Positions | 0 |
Keying | Insert Polarization W |
Reverse Gender | No |
Contact Type | Less Pin |
Contact Current Rating (Max) | 7.5A |
Contact Layout Arrangement | 16 – 26 |
Wire Size | 20 – 24AWG, .2 – .52mm² |
Operating Voltage | 115VAC, 115VDC |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Sealable | Yes |
Prewired | No |
Shell Size | 16 |
Connector Style | Plug |
Shell Type | Plug with RFI Fingers |
Shielded | Yes |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Accessory Color | Natural |
Connector System | Wire-to-Panel |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Where can I find additional details, specifications and documents for a ZPF000000000019961?
Additional datasheets, footprints and schematics for ZPF000000000019961 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000019961 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000019961 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000019961 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000019961 fall under?
The ZPF000000000019961 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000019961 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000019961 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000019961 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000019961 have stock available?
There is no stock from authorised distributors for ZPF000000000019961.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000019961 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000019961?
You can fill out our help required form which you can use to request a quote for ZPF000000000019961 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.