Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000019235 |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Aluminum |
---|---|
Hermetically Sealed | No |
Shell Plating Material | Black Anodized |
Insulation Material | Thermoset |
Environmental Protection Type | Elastomer Sealed |
Number of Power Positions | 0 |
Number of Positions | 12 |
Keying | Insert Polarization X |
Preloaded | No |
Number of Signal Positions | 12 |
Contact Type | Less Pin |
Contact Layout Arrangement | 14 – 12 |
Contact Current Rating (Max) | 13A, 7.5A |
Reverse Gender | No |
Wire Size | 20 – 24AWG, .2 – .52mm² |
Operating Voltage | 115VAC, 115VDC |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Shell Type | Plug |
Shielded | No |
Connector Style | Plug |
Sealable | Yes |
Shell Size | 14 |
Connector System | Wire-to-Panel |
Prewired | No |
Connector & Contact Terminates To | Wire & Cable |
Accessory Color | Natural |
Product Type | Connector |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Conn Circular Housing Cable Mount Circular Housing Pin 12 POS 14 Shell Size Aluminum Alloy | Avnet Abacus |
Where can I find additional details, specifications and documents for a ZPF000000000019235?
Additional datasheets, footprints and schematics for ZPF000000000019235 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000019235 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000019235 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000019235 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000019235 fall under?
The ZPF000000000019235 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000019235 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000019235 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000019235 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000019235 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for ZPF000000000019235.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000019235 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000019235?
You can fill out our help required form which you can use to request a quote for ZPF000000000019235 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.