Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000019033 |
Prices starting from US$48.13
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$48.13
|
99
in stock
|
Buy Now |
Shell Plating Material | Nickel |
---|---|
Hermetically Sealed | No |
Shell Material | Aluminum |
Insulation Material | Thermoset |
Environmental Protection Type | Elastomer Sealed |
Preloaded | No |
Number of Positions | 3 |
Keying | Insert Polarization N |
Number of Power Positions | 0 |
Number of Signal Positions | 3 |
Contact Layout Arrangement | 8 – 3 |
Contact Current Rating (Max) | 7.5A |
Contact Type | Pin |
Reverse Gender | No |
Wire Size | .2 – .52mm², 20 – 24AWG |
Operating Voltage | 115VAC, 115VDC |
Connector Mounting Type | Panel |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Accessory Color | Natural |
Shielded | Yes |
Shell Size | 08 |
Shell Type | Jam Nut Receptacle |
Sealable | Yes |
Prewired | No |
Connector Style | Single Hole |
Connector System | Wire-to-Panel |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Where can I find additional details, specifications and documents for a ZPF000000000019033?
Additional datasheets, footprints and schematics for ZPF000000000019033 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000019033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000019033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000019033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000019033 fall under?
The ZPF000000000019033 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000019033 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000019033 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000019033 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000019033 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for ZPF000000000019033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000019033 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000019033?
You can fill out our help required form which you can use to request a quote for ZPF000000000019033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.