Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000018466 |
Shell Material | Aluminum |
---|---|
Insulation Material | Thermoset |
Environmental Protection Type | Elastomer Sealed |
Shell Plating Material | Black Anodized |
Hermetically Sealed | No |
Number of Power Positions | 0 |
Keying | Insert Polarization N |
Preloaded | No |
Number of Signal Positions | 41 |
Number of Positions | 41 |
Contact Type | Less Pin |
Contact Current Rating (Max) | 7.5A |
Reverse Gender | No |
Contact Layout Arrangement | 22 – 41 |
Wire Size | 20 – 24AWG, .2 – .52mm² |
Operating Voltage | 115VAC, 115VDC |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal & Data |
Durability Rating | 500Cycles |
Shielded | No |
Connector System | Wire-to-Panel |
Prewired | No |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Shell Type | Square Flange |
Product Type | Connector |
Shell Size | 22 |
Accessory Color | Natural |
Connector Style | Square Flange |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Conn Circular M 41 POS Crimp ST Flange Mount 41 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a ZPF000000000018466?
Additional datasheets, footprints and schematics for ZPF000000000018466 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000018466 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000018466 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000018466 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000018466 fall under?
The ZPF000000000018466 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000018466 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000018466 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000018466 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000018466 have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for ZPF000000000018466.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000018466 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000018466?
You can fill out our help required form which you can use to request a quote for ZPF000000000018466 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.