Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000017936 |
Prices starting from US$44.97
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$44.97
|
-
|
Buy Now |
Shell Material | Aluminum |
---|---|
Shell Plating Material | Nickel |
Hermetically Sealed | No |
Insulation Material | Thermoset |
Environmental Protection Type | Elastomer Sealed |
Number of Positions | 6 |
Number of Power Positions | 0 |
Preloaded | No |
Number of Signal Positions | 6 |
Keying | Insert Polarization N |
Contact Type | Socket |
Contact Layout Arrangement | 10 – 6 |
Contact Current Rating (Max) | 7.5A |
Reverse Gender | No |
Wire Size | .2 – .52mm², 20 – 24AWG |
Operating Voltage | 115VAC, 115VDC |
Connector Mounting Type | Panel |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Shell Type | Square Flange |
Connector Style | Square Flange |
Sealable | Yes |
Prewired | No |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel |
Shielded | Yes |
Accessory Color | Natural |
Shell Size | 10 |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Connector Circular Receptacle 6 Position Socket Crimp Straight Flange Mount 6 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a ZPF000000000017936?
Additional datasheets, footprints and schematics for ZPF000000000017936 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000017936 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000017936 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000017936 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000017936 fall under?
The ZPF000000000017936 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000017936 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000017936 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000017936 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000017936 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for ZPF000000000017936.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000017936 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000017936?
You can fill out our help required form which you can use to request a quote for ZPF000000000017936 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.