Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000017864 |
Seal Type | Cable Seal |
---|---|
Interfacial Seal | With |
Module Material | Thermoplastic |
Seal Material | Fluorosilicone |
Shell Material | Thermoplastic |
Material | Glass-Filled Thermoplastic |
Seal Color | Yellow |
Rear Grommet | With |
Number of Positions | 50 |
Position Locations Loaded | 0 |
Number of Columns | 17 |
Number of Loaded Positions | 0 |
Number of Signal Positions | 50 |
Panel Gasket | No |
Number of Rows | 3 |
Number of Cavities | 50 |
Preloaded | No |
Number of Power Positions | 0 |
Contact Plating Material | Gold Over Nickel |
Contact Layout | In-line |
Contact Underplating Material | Nickel |
Size 22D Contact Quantity | 0 |
Contact Style | Crimp |
Contact Current Rating (Max) | 7.5A |
端子の下地めっきの材料 | Nickel |
端子のタイプ | Socket |
Signal Contact Material | Copper Alloy |
Kontaktgröße | 20 |
Operating Voltage | 115VDC, 115VAC |
Centerline (Pitch) | 2.769mm, .109in |
Mating Alignment | With |
Mating Retention | Without |
Mating Alignment Type | Blindmate |
PCB Mount Retention | Without |
Contact Retention | With |
Connector Mounting Type | Panel |
Flange | With |
Mating Retention Type | Screw |
Contact Retention Type | Retention Clip |
Fastener Type | Slotted Hex |
Circuit Application | Power & Signal & Data |
Comment | Connector with Contacts |
Housing Type | Plug/Receptacle |
Row-to-Row Spacing | .112in, 2.84mm |
Connector Style | Plug/Receptacle |
Sealable | Yes |
Connector Type | Connector Assembly Kit |
Kit Type | Connector Kit |
Prewired | No |
Product Type | Connector Kit |
Shielded | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Panel |
Boxmount | Yes |
Insertion Force | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
DAUFAST-E 01 F-X-A 00 B | Avnet America |
CONNECTOR KIT, WIRE TO BOARD | element14 |
FAST-E01F-X-A00B | TTI Europe |
Where can I find additional details, specifications and documents for a ZPF000000000017864?
Additional datasheets, footprints and schematics for ZPF000000000017864 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000017864 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000017864 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000017864 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000017864 fall under?
The ZPF000000000017864 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000017864 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000017864 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000017864 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000017864 have stock available?
Authorised distributors including Avnet America, element14 and TTI Europe have stock available or on a lead time for ZPF000000000017864.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000017864 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000017864?
You can fill out our help required form which you can use to request a quote for ZPF000000000017864 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.