Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000017214 |
Hermetically Sealed | No |
---|---|
Environmental Protection Type | Elastomer Sealed |
Shell Plating Material | Nickel |
Shell Material | Stainless Steel |
Insulation Material | Thermoset |
Number of Signal Positions | 48 |
Number of Power Positions | 8 |
Factory Installed Backshell | Without |
Preloaded | No |
Number of Positions | 56 |
Keying | Keyway Polarization N |
Contact Current Rating (Max) | 13A, 7.5A |
Reverse Gender | No |
Contact Type | Socket |
Contact Layout Arrangement | 25 – 4 |
Wire Size | 16 – 24AWG, .2 – 1.31mm² |
Alignment Keyed | Clocking |
Mating Retention | With |
Flange | Jam Nut Flange |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Mating Retention Type | Threaded |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Accessory Color | Natural |
Shielded | Yes |
Product Type | Connector |
Connector System | Wire-to-Device |
Shell Type | Plug |
Shell Size | J (25) |
Prewired | No |
Assembly Type | Electrical Connector |
Sealable | Yes |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Circular Connector MIL-DTL-38999 Plug 56 Position Socket Contact Cable Mount Crimp | Avnet America |
STRAIGHT PLUG SZ 25 SKT | TTI Europe |
Where can I find additional details, specifications and documents for a ZPF000000000017214?
Additional datasheets, footprints and schematics for ZPF000000000017214 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000017214 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000017214 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000017214 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000017214 fall under?
The ZPF000000000017214 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000017214 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000017214 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000017214 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000017214 have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for ZPF000000000017214.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000017214 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000017214?
You can fill out our help required form which you can use to request a quote for ZPF000000000017214 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.