Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000017133 |
Hermetically Sealed | No |
---|---|
Shell Plating Material | Passivated Stainless Steel Firewall |
Shell Material | Stainless Steel |
Environmental Protection Type | Elastomer Sealed |
Insulation Material | Thermoset |
Number of Positions | 6 |
Factory Installed Backshell | Without |
Keying | Keyway Polarization N |
Preloaded | No |
Number of Signal Positions | 6 |
Number of Power Positions | 0 |
Contact Current Rating (Max) | 23A |
Contact Type | Socket |
Contact Layout Arrangement | 17 – 6 |
Reverse Gender | No |
Wire Size | 12 – 14AWG, 3.31 – 2.08mm² |
Alignment Keyed | Clocking |
Mating Alignment | With |
Mating Retention | With |
Panel Mount Feature Type | Mounting Ears |
Mating Retention Type | Threaded |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Connector & Contact Terminates To | Wire & Cable |
Assembly Type | Electrical Connector |
Sealable | Yes |
Prewired | No |
Shielded | Yes |
Accessory Color | Natural |
Connector System | Wire-to-Device |
Product Type | Connector |
Shell Size | E (17) |
Connector Style | Plug |
Shell Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Circular Connector MIL-DTL-38999 Plug 6 Position Socket Contact Cable Mount Crimp | Avnet America |
STRAIGHT PLUG SZ 17 SKT | TTI Europe |
Where can I find additional details, specifications and documents for a ZPF000000000017133?
Additional datasheets, footprints and schematics for ZPF000000000017133 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000017133 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000017133 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000017133 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000017133 fall under?
The ZPF000000000017133 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000017133 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000017133 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000017133 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000017133 have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for ZPF000000000017133.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000017133 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000017133?
You can fill out our help required form which you can use to request a quote for ZPF000000000017133 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.