Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000017130 |
Insulation Material | Thermoset |
---|---|
Environmental Protection Type | Elastomer Sealed |
Hermetically Sealed | No |
Shell Plating Material | Passivated Stainless Steel Firewall |
Shell Material | Stainless Steel |
Number of Positions | 12 |
Number of Signal Positions | 8 |
Preloaded | No |
Keying | Keyway Polarization N |
Number of Power Positions | 4 |
Factory Installed Backshell | Without |
Contact Layout Arrangement | 15 – 97 |
Contact Current Rating (Max) | 13A, 7.5A |
Reverse Gender | No |
Contact Type | Socket |
Wire Size | .2 – 1.31mm², 16 – 24AWG |
Alignment Keyed | Clocking |
Mating Retention Type | Threaded |
Panel Mount Feature Type | Mounting Ears |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Flange | Without |
Mating Alignment | With |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Accessory Color | Natural |
Shielded | Yes |
Product Type | Connector |
Connector System | Wire-to-Device |
Shell Size | D (15) |
Shell Type | Plug |
Assembly Type | Electrical Connector |
Sealable | Yes |
Prewired | No |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Circular Connector MIL-DTL-38999 Plug 12 Position Socket Contact Cable Mount Crimp | Avnet America |
STRAIGHT PLUG SZ 15 SKT | TTI Europe |
Where can I find additional details, specifications and documents for a ZPF000000000017130?
Additional datasheets, footprints and schematics for ZPF000000000017130 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000017130 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000017130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000017130 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000017130 fall under?
The ZPF000000000017130 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000017130 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000017130 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000017130 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000017130 have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for ZPF000000000017130.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000017130 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000017130?
You can fill out our help required form which you can use to request a quote for ZPF000000000017130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.