Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000016646 |
Shell Plating Material | Nickel |
---|---|
Environmental Protection Type | Elastomer Sealed |
Shell Material | Stainless Steel |
Insulation Material | Thermoset |
Hermetically Sealed | No |
Preloaded | No |
Factory Installed Backshell | Without |
Number of Power Positions | 0 |
Keying | Keyway Polarization C |
Number of Positions | 53 |
Number of Signal Positions | 53 |
Reverse Gender | No |
Contact Type | Pin |
Contact Layout Arrangement | 23 – 53 |
Contact Current Rating (Max) | 7.5A |
Wire Size | .2 – .52mm², 20 – 24AWG |
Alignment Keyed | Clocking |
Connector Mounting Type | Panel |
Flange | Jam Nut Flange |
Mating Retention | With |
Mating Retention Type | Threaded |
Mating Alignment | With |
Panel Mount Feature | With |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Connector System | Wire-to-Panel |
Prewired | No |
Shell Type | Jam Nut Receptacle |
Connector Style | Single Hole |
Accessory Color | Natural |
Sealable | Yes |
Assembly Type | Electrical Connector |
Shielded | Yes |
Shell Size | H (23) |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Circular Connector MIL-DTL-38999 Receptacle 53 Position Pin Contact Jam Nut Crimp | Avnet America |
JAM NUT RECEPT SZ 23 PIN | TTI Europe |
Where can I find additional details, specifications and documents for a ZPF000000000016646?
Additional datasheets, footprints and schematics for ZPF000000000016646 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000016646 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000016646 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000016646 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000016646 fall under?
The ZPF000000000016646 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000016646 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000016646 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000016646 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000016646 have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for ZPF000000000016646.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000016646 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000016646?
You can fill out our help required form which you can use to request a quote for ZPF000000000016646 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.