Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000016632 |
Shell Plating Material | Passivated Stainless Steel Firewall |
---|---|
Insulation Material | Thermoset |
Environmental Protection Type | Elastomer Sealed |
Hermetically Sealed | No |
Shell Material | Stainless Steel |
Keying | Keyway Polarization N |
Number of Signal Positions | 48 |
Number of Power Positions | 8 |
Preloaded | No |
Number of Positions | 56 |
Factory Installed Backshell | Without |
Reverse Gender | No |
Contact Current Rating (Max) | 13A, 7.5A |
Contact Type | Socket |
Contact Layout Arrangement | 25 – 4 |
Wire Size | .2 – 1.31mm², 16 – 24AWG |
Alignment Keyed | Clocking |
Connector Mounting Type | Panel |
Flange | Jam Nut Flange |
Mating Retention | With |
Mating Retention Type | Threaded |
Mating Alignment | With |
Panel Mount Feature | With |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Assembly Type | Electrical Connector |
Sealable | Yes |
Shielded | Yes |
Accessory Color | Natural |
Connector Style | Single Hole |
Shell Type | Jam Nut Receptacle |
Product Type | Connector |
Prewired | No |
Connector System | Wire-to-Panel |
Shell Size | J (25) |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Circular Connector MIL-DTL-38999 Receptacle 56 Position Socket Contact Jam Nut Crimp | Avnet America |
JAM NUT RECEPT SZ 25 SKT | TTI Europe |
Where can I find additional details, specifications and documents for a ZPF000000000016632?
Additional datasheets, footprints and schematics for ZPF000000000016632 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000016632 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000016632 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000016632 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000016632 fall under?
The ZPF000000000016632 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000016632 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000016632 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000016632 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000016632 have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for ZPF000000000016632.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000016632 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000016632?
You can fill out our help required form which you can use to request a quote for ZPF000000000016632 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.