Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000015799 |
Entry Style | Rear Insertion |
---|---|
Fluid Type | MIL-DTL-83133 (JP-8), MIL-PRF-7808, MIL-PRF-23699, M2-V, SEA-AMS1424 Type I, Coolanol 25, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606 |
Hermetically Sealed | No |
Feedthrough Type | No |
Environmental Protection | Yes |
Insulation Material | Polyetherimide |
Shell Material | Bronze |
Environmental Protection Type | Elastomer Sealed |
Number of Positions | 10 |
Number of Power Positions | 0 |
Preloaded | No |
Keying | N |
Factory Installed Backshell | No |
Number of Signal Positions | 10 |
Contact Layout Arrangement | 13 – 98 |
Contact Quantity (Size 20) | 10 |
Contact Current Rating (Max) | 7.5A |
Reverse Gender | No |
Contact Type | Less Socket |
Accepts Wire Insulation Diameter Range | 1.02 – 2.11mm, .04 – .083in |
Assembly Length | 31mm, 1.22in |
Wire Size | 20 – 24AWG, .2 – .52mm² |
Operating Voltage | 115VAC, 850VDC |
Voltage | 1800Vrms |
Polarization Code | N |
Flange | Without |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Alignment | With |
Mating Retention Type | Triple Start Threaded |
嵌合調整のタイプ | Keyed |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal & Data |
Durability Rating | 500Cycles |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Accessory Color | Natural |
Shielded | Yes |
Shell Type | Metal |
Product Type | Connector |
Connector System | Cable-to-Panel |
Assembly Type | Electrical Connector |
Connector Style | Plug |
Sealable | Yes |
Prewired | No |
Shell Size | C (13) |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | Yes |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Conn Circular Housing In-Line SKT 10 POS 13 Shell Size Silicone | Avnet America |
Where can I find additional details, specifications and documents for a ZPF000000000015799?
Additional datasheets, footprints and schematics for ZPF000000000015799 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000015799 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000015799 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000015799 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000015799 fall under?
The ZPF000000000015799 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000015799 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000015799 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000015799 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000015799 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for ZPF000000000015799.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000015799 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000015799?
You can fill out our help required form which you can use to request a quote for ZPF000000000015799 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.