Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000015798 |
Prices starting from US$99.13
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$99.13
|
-
|
Buy Now |
Entry Style | Rear Insertion |
---|---|
Environmental Protection Type | Elastomer Sealed |
Fluid Type | MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-DTL-83133 (JP-8), M2-V, Coolanol 25, SEA-AMS1424 Type I |
Hermetically Sealed | No |
Environmental Protection | Yes |
Shell Material | Bronze |
Insulation Material | Polyetherimide |
Feedthrough Type | No |
Preloaded | No |
Number of Power Positions | 0 |
Number of Positions | 22 |
Factory Installed Backshell | No |
Keying | N |
Number of Signal Positions | 22 |
Contact Quantity (Size 22D) | 22 |
Contact Type | Socket |
Contact Current Rating (Max) | 5A |
Contact Layout Arrangement | 13 – 35 |
Reverse Gender | No |
Accepts Wire Insulation Diameter Range | .03 – .054in, .76 – 1.37mm |
Assembly Length | 31mm, 1.22in |
Wire Size | .33 – .08mm², 22 – 28AWG |
Operating Voltage | 550VDC, 115VAC |
Voltage | 1300Vrms |
PCB Mount Alignment | Without |
Mating Alignment | With |
Mating Retention Type | Triple Start Threaded |
Polarization Code | N |
Mating Retention | With |
Flange | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Accessory Color | Natural |
Product Type | Connector |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Shell Type | Metal |
Shell Size | C (13) |
Prewired | No |
Connector System | Cable-to-Panel |
Assembly Type | Electrical Connector |
Sealable | Yes |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Fluid Resistance | Yes |
Circular Connector MIL-DTL-38999 Plug 22 Position Socket Contact Cable Mount Crimp | Avnet America |
Where can I find additional details, specifications and documents for a ZPF000000000015798?
Additional datasheets, footprints and schematics for ZPF000000000015798 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000015798 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000015798 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000015798 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000015798 fall under?
The ZPF000000000015798 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000015798 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000015798 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000015798 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000015798 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for ZPF000000000015798.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000015798 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000015798?
You can fill out our help required form which you can use to request a quote for ZPF000000000015798 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.