Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000015796 |
Hermetically Sealed | No |
---|---|
Environmental Protection Type | Elastomer Sealed |
Fluid Type | MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-DTL-83133 (JP-8), Coolanol 25, M2-V, SEA-AMS1424 Type I |
Entry Style | Rear Insertion |
Insulation Material | Polyetherimide |
Environmental Protection | Yes |
Shell Material | Bronze |
Feedthrough Type | No |
Preloaded | No |
Number of Signal Positions | 22 |
Factory Installed Backshell | No |
Number of Positions | 22 |
Number of Power Positions | 0 |
Keying | N |
Contact Current Rating (Max) | 5A |
Contact Layout Arrangement | 13 – 35 |
Contact Type | Less Socket |
Contact Quantity (Size 22D) | 22 |
Reverse Gender | No |
Accepts Wire Insulation Diameter Range | .03 – .054in, .76 – 1.37mm |
Assembly Length | 31mm, 1.22in |
Wire Size | .33 – .08mm², 22 – 28AWG |
Operating Voltage | 550VDC, 115VAC |
Voltage | 1300Vrms |
Mating Retention Type | Triple Start Threaded |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Polarization Code | N |
嵌合調整のタイプ | Keyed |
Flange | Without |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Shell Type | Metal |
Shielded | Yes |
Connector Style | Plug |
Product Type | Connector |
Shell Size | C (13) |
Accessory Color | Natural |
Prewired | No |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Panel |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Fluid Resistance | Yes |
Conn In-Line Plug Housing F 22 POS 13 Shell Size Bronze | Avnet America |
DTB26B13-35BN | TTI Europe |
Where can I find additional details, specifications and documents for a ZPF000000000015796?
Additional datasheets, footprints and schematics for ZPF000000000015796 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000015796 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000015796 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000015796 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000015796 fall under?
The ZPF000000000015796 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000015796 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000015796 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000015796 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000015796 have stock available?
Authorised distributors including Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for ZPF000000000015796.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000015796 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000015796?
You can fill out our help required form which you can use to request a quote for ZPF000000000015796 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.