Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000008942 |
Prices starting from US$457.56
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$457.56
|
3
in stock
|
Buy Now |
Hermetically Sealed | No |
---|---|
Shell Material | Stainless Steel |
Shell Plating Material | Passivated Stainless Steel Firewall |
Insulation Material | Thermoset |
Number of Power Positions | 4 |
Preloaded | No |
Factory Installed Backshell | Without |
Number of Signal Positions | 0 |
Number of Positions | 4 |
Keying | Keyway Polarization 6 |
Contact Type | Less Pin |
Contact Layout Arrangement | 20 – 4 |
Reverse Gender | No |
Contact Current Rating (Max) | 60A |
Wire Size | 6 – 12AWG, 3.31 – 13.3mm² |
Alignment Keyed | Clocking |
Zugelassene Standards | EN2997, ESC10, BACC63 |
Approved Standards | BACC63, EN2997, ESC10 |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Panel Mount Feature | With |
Mating Retention Type | Threaded |
Flange | Without |
Mating Retention | With |
Circuit Application | Power & Signal & Data |
Durability Rating | 500Cycles |
Accessory Color | Natural |
Shielded | Yes |
Shell Type | Plug |
Connector Style | Plug |
Assembly Type | Electrical Connector |
Sealable | Yes |
Prewired | No |
Connector System | Wire-to-Panel |
Shell Size | 20 |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 500°F, -65 – 260°C |
Where can I find additional details, specifications and documents for a ZPF000000000008942?
Additional datasheets, footprints and schematics for ZPF000000000008942 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000008942 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000008942 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000008942 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000008942 fall under?
The ZPF000000000008942 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000008942 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000008942 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000008942 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000008942 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for ZPF000000000008942.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000008942 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000008942?
You can fill out our help required form which you can use to request a quote for ZPF000000000008942 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.