Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000008710 |
No distributors results available
Hermetically Sealed | No |
---|---|
Insulation Material | Thermoset |
Shell Plating Material | Passivated Stainless Steel Firewall |
Shell Material | Stainless Steel |
Preloaded | No |
Keying | Keyway Polarization 6 |
Number of Power Positions | 0 |
Number of Positions | 3 |
Number of Signal Positions | 3 |
Factory Installed Backshell | Without |
Reverse Gender | No |
Contact Type | Socket |
Contact Layout Arrangement | 8 – 3 |
Contact Current Rating (Max) | 7.5A |
Wire Size | .2 – .52mm², 20 – 24AWG |
Alignment Keyed | Clocking |
Zugelassene Standards | EN2997, ESC10, BACC63 |
Approved Standards | EN2997, ESC10, BACC63 |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Threaded |
Panel Mount Feature | With |
Flange | Without |
Circuit Application | Power & Signal & Data |
Durability Rating | 500Cycles |
Assembly Type | Electrical Connector |
Shielded | Yes |
Accessory Color | Natural |
Connector System | Wire-to-Panel |
Sealable | Yes |
Shell Size | 08 |
Shell Type | Plug |
Connector Style | Plug |
Product Type | Connector |
Prewired | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 260°C, -85 – 500°F |
Where can I find additional details, specifications and documents for a ZPF000000000008710?
Additional datasheets, footprints and schematics for ZPF000000000008710 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000008710 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000008710 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000008710 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000008710 fall under?
The ZPF000000000008710 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000008710 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000008710 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000008710 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000008710 have stock available?
There is no stock from authorised distributors for ZPF000000000008710.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000008710 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000008710?
You can fill out our help required form which you can use to request a quote for ZPF000000000008710 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.