Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000008577 |
Prices starting from US$61.29
Hermetically Sealed | No |
---|---|
Insulation Material | Thermoset |
Shell Plating Material | Passivated Stainless Steel Firewall |
Shell Material | Stainless Steel |
Number of Signal Positions | 3 |
Factory Installed Backshell | Without |
Preloaded | No |
Number of Positions | 3 |
Keying | Keyway Polarization N |
Number of Power Positions | 0 |
Contact Type | Socket |
Reverse Gender | No |
Contact Layout Arrangement | 12 – 3 |
Contact Current Rating (Max) | 13A |
Wire Size | 16 – 20AWG, .52 – 1.31mm² |
Alignment Keyed | Clocking |
Zugelassene Standards | EN2997, BACC63, ESC10 |
Approved Standards | ESC10, BACC63, EN2997 |
嵌合調整のタイプ | Keyed |
Flange | Without |
Mating Retention | With |
Mating Retention Type | Threaded |
Mating Alignment | With |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Prewired | No |
Sealable | Yes |
Assembly Type | Electrical Connector |
Shell Type | Plug |
Connector Style | Plug |
Accessory Color | Natural |
Shell Size | 12 |
Product Type | Connector |
Connector System | Wire-to-Device |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Circular Mil Spec Connector 983-6S 12-03 Sn |Deutsch Te Connectivity ZPF000000000008577 | Newark Electronics |
Circular MIL Spec Connector 983-6S 12-03 SN | Rapid Electronics |
DEUTSCH - TE Connectivity Circular Connector 983-6S 12-03 SN | Distrelec |
Conn Circular F 3 POS Crimp ST Cable Mount 3 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a ZPF000000000008577?
Additional datasheets, footprints and schematics for ZPF000000000008577 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000008577 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000008577 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000008577 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000008577 fall under?
The ZPF000000000008577 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000008577 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000008577 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000008577 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000008577 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Boersig have stock available or on a lead time for ZPF000000000008577.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000008577 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000008577?
You can fill out our help required form which you can use to request a quote for ZPF000000000008577 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.