Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000008438 |
Shell Plating Material | Nickel |
---|---|
Shell Material | Aluminum |
Hermetically Sealed | No |
Insulation Material | Thermoset |
Preloaded | No |
Factory Installed Backshell | Without |
Number of Positions | 15 |
Number of Power Positions | 0 |
Number of Signal Positions | 15 |
Keying | Keyway Polarization N |
Contact Type | Socket |
Reverse Gender | No |
Contact Current Rating (Max) | 7.5A |
Contact Layout Arrangement | 14 – 15 |
Wire Size | .2 – .52mm², 20 – 24AWG |
Alignment Keyed | Clocking |
Zugelassene Standards | EN2997 |
Approved Standards | EN2997 |
Mating Alignment | With |
Mating Retention Type | Threaded |
Connector Mounting Type | Panel |
Mating Retention | With |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Accessory Color | Natural |
Shielded | Yes |
Shell Type | Plug |
Connector Style | Plug |
Assembly Type | Electrical Connector |
Sealable | Yes |
Prewired | No |
Connector System | Wire-to-Panel |
Shell Size | 14 |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Circular Mil Spec Connector 983-6Rs 14-15 Sn |Deutsch Te Connectivity ZPF000000000008438 | Newark Electronics |
Circular MIL Spec Connector 983-6RS 14-15 SN | Rapid Electronics |
TE Connectivity Conn Circular SKT 15 POS Crimp ST Cable Mount 15 Terminal 1 Port | Distrelec |
Conn Circular F 15 POS Crimp ST Cable Mount 15 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a ZPF000000000008438?
Additional datasheets, footprints and schematics for ZPF000000000008438 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000008438 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000008438 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000008438 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000008438 fall under?
The ZPF000000000008438 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000008438 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000008438 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000008438 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000008438 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for ZPF000000000008438.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000008438 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000008438?
You can fill out our help required form which you can use to request a quote for ZPF000000000008438 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.