Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000008037 |
Shell Plating Material | Passivated Stainless Steel Firewall |
---|---|
Shell Material | Stainless Steel |
Hermetically Sealed | Yes |
Insulation Material | Glass |
Number of Signal Positions | 12 |
Keying | Keyway Polarization N |
Preloaded | No |
Number of Power Positions | 0 |
Number of Positions | 12 |
Factory Installed Backshell | Without |
Reverse Gender | No |
Contact Type | Pin |
Contact Layout Arrangement | 12 – 12 |
Contact Current Rating (Max) | 5A |
Wire Size | 20 – 24AWG, .2 – .52mm² |
Alignment Keyed | Clocking |
Approved Standards | EN2997 |
Zugelassene Standards | EN2997 |
Flange | Solder Mount Flange |
嵌合調整のタイプ | Keyed |
Connector Mounting Type | Panel |
Mating Alignment | With |
Panel Mount Feature Type | Solder Mount |
Panel Mount Feature | With |
Mating Retention Type | Threaded |
Mating Retention | With |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Prewired | No |
Sealable | Yes |
Connector Style | Solder Flange |
Connector System | Wire-to-Panel |
Shell Size | 12 |
Accessory Color | Natural |
Product Type | Engine Hermetic Connector |
Connector & Contact Terminates To | Wire & Cable |
Shielded | No |
Assembly Type | Electrical Connector |
Shell Type | Solder Receptacle |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 500°F, -65 – 260°C |
Conn Circular M 12 POS Solder ST Flange Mount 12 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a ZPF000000000008037?
Additional datasheets, footprints and schematics for ZPF000000000008037 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000008037 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000008037 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000008037 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000008037 fall under?
The ZPF000000000008037 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000008037 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000008037 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000008037 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000008037 have stock available?
Authorised distributors including TTI Europe and Avnet America have stock available or on a lead time for ZPF000000000008037.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000008037 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000008037?
You can fill out our help required form which you can use to request a quote for ZPF000000000008037 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.