Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 983-0SE 18-31 P7 L |
No distributors results available
Hermetically Sealed | No |
---|---|
Shell Plating Material | Passivated Stainless Steel Firewall |
Insulation Material | Thermoset |
Shell Material | Stainless Steel |
Factory Installed Backshell | Without |
Number of Power Positions | 0 |
Number of Positions | 31 |
Preloaded | No |
Number of Signal Positions | 31 |
Keying | Keyway Polarization 7 |
Reverse Gender | No |
Contact Type | Less Pin |
Contact Current Rating (Max) | 7.5A |
Contact Layout Arrangement | 18 – 31 |
Wire Size | 20 – 24AWG, .2 – .52mm² |
Alignment Keyed | Clocking |
Zugelassene Standards | ESC10, EN2997, BACC63 |
Approved Standards | EN2997, BACC63, ESC10 |
嵌合調整のタイプ | Keyed |
Connector Mounting Type | Panel |
Mating Alignment | With |
Mating Retention | With |
Flange | Square Flange |
Panel Mount Feature | With |
Mating Retention Type | Threaded |
Panel Mount Feature Type | Flange with Mounting Holes |
Circuit Application | Power & Signal & Data |
Durability Rating | 500Cycles |
Product Type | Connector |
Shielded | Yes |
Accessory Color | Natural |
Shell Size | 18 |
Assembly Type | Electrical Connector |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Square Flange |
Connector System | Wire-to-Panel |
Shell Type | Square Flange Receptacle |
Sealable | Yes |
Prewired | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 500°F, -65 – 260°C |
Where can I find additional details, specifications and documents for a ZPF000000000007637?
Additional datasheets, footprints and schematics for ZPF000000000007637 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000007637 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000007637 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000007637 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000007637 fall under?
The ZPF000000000007637 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000007637 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000007637 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000007637 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000007637 have stock available?
There is no stock from authorised distributors for ZPF000000000007637.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000007637 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000007637?
You can fill out our help required form which you can use to request a quote for ZPF000000000007637 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.