Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000007504 |
Shell Plating Material | Passivated Stainless Steel Firewall |
---|---|
Shell Material | Stainless Steel |
Hermetically Sealed | No |
Insulation Material | Thermoset |
Number of Signal Positions | 6 |
Number of Positions | 6 |
Keying | Keyway Polarization N |
Number of Power Positions | 0 |
Preloaded | No |
Factory Installed Backshell | Without |
Reverse Gender | No |
Contact Type | Pin |
Contact Layout Arrangement | 10 – 6 |
Contact Current Rating (Max) | 7.5A |
Wire Size | .2 – .52mm², 20 – 24AWG |
Alignment Keyed | Clocking |
Approved Standards | BACC63, EN2997, ESC10 |
Zugelassene Standards | EN2997, ESC10, BACC63 |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Mating Retention | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded |
Panel Mount Feature | With |
Flange | Square Flange |
Panel Mount Feature Type | Flange with Mounting Holes |
Circuit Application | Power & Signal & Data |
Durability Rating | 500Cycles |
Prewired | No |
Shielded | Yes |
Accessory Color | Natural |
Product Type | Connector |
Connector Style | Square Flange |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 10 |
Sealable | Yes |
Assembly Type | Electrical Connector |
Shell Type | Square Flange Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 500°F, -65 – 260°C |
Conn Circular M 6 POS Crimp ST Flange Mount 6 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a ZPF000000000007504?
Additional datasheets, footprints and schematics for ZPF000000000007504 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000007504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000007504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000007504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000007504 fall under?
The ZPF000000000007504 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000007504 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000007504 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000007504 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000007504 have stock available?
Authorised distributors including TTI Europe, Avnet America and Avnet Abacus have stock available or on a lead time for ZPF000000000007504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000007504 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000007504?
You can fill out our help required form which you can use to request a quote for ZPF000000000007504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.