Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000007406 |
Prices starting from US$67.48
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$67.48
|
-
|
Buy Now |
Hermetically Sealed | No |
---|---|
Shell Plating Material | Passivated Stainless Steel Firewall |
Insulation Material | Thermoset |
Shell Material | Stainless Steel |
Factory Installed Backshell | Without |
Number of Power Positions | 0 |
Number of Positions | 31 |
Preloaded | No |
Number of Signal Positions | 31 |
Keying | Keyway Polarization 7 |
Contact Layout Arrangement | 18 – 31 |
Contact Type | Pin |
Reverse Gender | No |
Contact Current Rating (Max) | 7.5A |
Wire Size | .2 – .52mm², 20 – 24AWG |
Alignment Keyed | Clocking |
Approved Standards | ESC10, EN2997, BACC63 |
Zugelassene Standards | EN2997, BACC63, ESC10 |
Connector Mounting Type | Panel |
Mating Retention | With |
Panel Mount Feature | With |
嵌合調整のタイプ | Keyed |
Flange | Square Flange |
Mating Retention Type | Threaded |
Mating Alignment | With |
Panel Mount Feature Type | Flange with Mounting Holes |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Shell Size | 18 |
Shell Type | Square Flange Receptacle |
Product Type | Connector |
Connector System | Wire-to-Panel |
Shielded | Yes |
Accessory Color | Natural |
Connector Style | Square Flange |
Connector & Contact Terminates To | Wire & Cable |
Assembly Type | Electrical Connector |
Sealable | Yes |
Prewired | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Conn Circular M 31 POS Crimp ST Flange Mount 31 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a ZPF000000000007406?
Additional datasheets, footprints and schematics for ZPF000000000007406 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000007406 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000007406 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000007406 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000007406 fall under?
The ZPF000000000007406 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000007406 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000007406 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000007406 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000007406 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for ZPF000000000007406.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000007406 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000007406?
You can fill out our help required form which you can use to request a quote for ZPF000000000007406 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.