Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000007366 |
Prices starting from US$49.57
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$63.75
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$66.33
|
82
in stock
|
Buy Now | |
Rapid Electronics
from US$63.92
|
82
in stock
|
Buy Now | |
Chip One Stop
from US$62.60
|
82
in stock
|
Buy Now | |
Farnell
from US$109.48
|
66
in stock
|
Buy Now | |
TTI Europe
from US$49.57
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Stainless Steel |
---|---|
Insulation Material | Thermoset |
Shell Plating Material | Passivated Stainless Steel Firewall |
Hermetically Sealed | No |
Factory Installed Backshell | Without |
Preloaded | No |
Keying | Keyway Polarization N |
Number of Positions | 4 |
Number of Signal Positions | 4 |
Number of Power Positions | 0 |
Contact Type | Pin |
Contact Current Rating (Max) | 23A |
Contact Layout Arrangement | 14 – 4 |
Reverse Gender | No |
Wire Size | 12 – 16AWG, 1.31 – 3.31mm² |
Alignment Keyed | Clocking |
Approved Standards | BACC63, ESC10, EN2997 |
Zugelassene Standards | BACC63, EN2997, ESC10 |
Mating Retention | With |
Mating Alignment | With |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded |
Flange | Square Flange |
Panel Mount Feature Type | Flange with Mounting Holes |
嵌合調整のタイプ | Keyed |
Circuit Application | Power & Signal & Data |
Durability Rating | 500Cycles |
Shielded | Yes |
Accessory Color | Natural |
Sealable | Yes |
Connector System | Wire-to-Panel |
Shell Type | Square Flange Receptacle |
Prewired | No |
Assembly Type | Electrical Connector |
Product Type | Connector |
Shell Size | 14 |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Square Flange |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Circular Mil Spec Connector Connector |Deutsch Te Connectivity ZPF000000000007366 | Newark Electronics |
Circular MIL Spec Connector CONNECTOR | Rapid Electronics |
DEUTSCH - TE Connectivity Circular Connector 983-0S 14-04 PN | Distrelec |
MIL SPEC CIRCULAR CIRCULAR CONNECTORS | Farnell |
CONNECTOR | TTI Europe |
Conn Circular M 4 POS Crimp ST Flange Mount 4 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a ZPF000000000007366?
Additional datasheets, footprints and schematics for ZPF000000000007366 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000007366 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000007366 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000007366 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000007366 fall under?
The ZPF000000000007366 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000007366 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000007366 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000007366 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000007366 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for ZPF000000000007366.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000007366 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000007366?
You can fill out our help required form which you can use to request a quote for ZPF000000000007366 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.