Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000007273 |
No distributors results available
Hermetically Sealed | No |
---|---|
Shell Material | Aluminum |
Insulation Material | Thermoset |
Shell Plating Material | Nickel |
Number of Positions | 39 |
Number of Power Positions | 0 |
Preloaded | No |
Number of Signal Positions | 39 |
Keying | Keyway Polarization N |
Factory Installed Backshell | Without |
Contact Type | Socket |
Contact Layout Arrangement | 20 – 39 |
Reverse Gender | No |
Contact Current Rating (Max) | 7.5A, 13A |
Wire Size | 20 – 24AWG, .2 – .52mm² |
Alignment Keyed | Clocking |
Approved Standards | EN2997 |
Zugelassene Standards | EN2997 |
Mating Alignment | With |
Mating Retention | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded |
Panel Mount Feature | With |
Flange | Square Flange |
Panel Mount Feature Type | Flange with Mounting Holes |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Prewired | No |
Shielded | Yes |
Accessory Color | Natural |
Product Type | Connector |
Shell Type | Aluminum |
Connector Style | Square Flange |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Panel |
Shell Size | 20 |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Where can I find additional details, specifications and documents for a ZPF000000000007273?
Additional datasheets, footprints and schematics for ZPF000000000007273 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000007273 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000007273 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000007273 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000007273 fall under?
The ZPF000000000007273 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000007273 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000007273 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000007273 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000007273 have stock available?
There is no stock from authorised distributors for ZPF000000000007273.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000007273 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000007273?
You can fill out our help required form which you can use to request a quote for ZPF000000000007273 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.