Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000007228 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Insulation Material | Thermoset |
---|---|
Shell Material | Aluminum |
Shell Plating Material | Nickel |
Hermetically Sealed | No |
Preloaded | No |
Factory Installed Backshell | Without |
Keying | Keyway Polarization N |
Number of Signal Positions | 24 |
Number of Positions | 24 |
Number of Power Positions | 0 |
Contact Type | Pin |
Contact Layout Arrangement | 16 – 24 |
Contact Current Rating (Max) | 7.5A |
Reverse Gender | No |
Wire Size | 20 – 24AWG, .2 – .52mm² |
Alignment Keyed | Clocking |
Zugelassene Standards | EN2997 |
Approved Standards | EN2997 |
Mating Alignment | With |
Panel Mount Feature | With |
Mating Retention Type | Threaded |
Connector Mounting Type | Panel |
Flange | Square Flange |
Panel Mount Feature Type | Flange with Mounting Holes |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Shielded | Yes |
Accessory Color | Natural |
Assembly Type | Electrical Connector |
Connector Style | Square Flange |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel |
Sealable | Yes |
Prewired | No |
Shell Type | Aluminum |
Shell Size | 16 |
Product Type | Connector |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Conn Circular M 24 POS Crimp ST Flange Mount 24 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a ZPF000000000007228?
Additional datasheets, footprints and schematics for ZPF000000000007228 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000007228 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000007228 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000007228 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000007228 fall under?
The ZPF000000000007228 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000007228 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000007228 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000007228 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000007228 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for ZPF000000000007228.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000007228 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000007228?
You can fill out our help required form which you can use to request a quote for ZPF000000000007228 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.