Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000004985 |
Shell Material | Plastic |
---|---|
Hermetically Sealed | No |
Shell Size | 7 |
Sealable | Yes |
Product Type | Protective Cap |
Shielded | No |
Shell Type | Plastic |
Connector Style | Receptacle |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Protective Cap for 901 Series Receptacle Circular Connectors 7 Shell Size Plastic | Avnet America |
Where can I find additional details, specifications and documents for a ZPF000000000004985?
Additional datasheets, footprints and schematics for ZPF000000000004985 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000004985 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000004985 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000004985 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000004985 fall under?
The ZPF000000000004985 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000004985 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000004985 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000004985 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000004985 have stock available?
Authorised distributors including TTI Europe and Avnet America have stock available or on a lead time for ZPF000000000004985.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000004985 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000004985?
You can fill out our help required form which you can use to request a quote for ZPF000000000004985 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.