Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000004635 |
Prices starting from US$985.51
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$985.51
|
-
|
Buy Now |
Shell Material | Aluminum |
---|---|
Hermetically Sealed | No |
Number of Power Positions | 0 |
Number of Signal Positions | 12 |
Contact Layout Arrangement | 12 – 0 |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Wire Size | .22 – .96mm², 18 – 24AWG |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Polarization |
Connector Mounting Type | Panel |
Polarization Code | N |
Circuit Application | Signal |
Shell Type | Metal |
Connector Style | Plug |
Sealable | Yes |
Shielded | No |
Shell Size | 12 |
Product Type | Connector |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Circular Connector Plug 12 Position Socket Contact Cable Mount Crimp | Avnet America |
Where can I find additional details, specifications and documents for a ZPF000000000004635?
Additional datasheets, footprints and schematics for ZPF000000000004635 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000004635 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000004635 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000004635 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000004635 fall under?
The ZPF000000000004635 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000004635 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000004635 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000004635 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000004635 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for ZPF000000000004635.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000004635 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000004635?
You can fill out our help required form which you can use to request a quote for ZPF000000000004635 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.