Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000003726 |
Plating Material | Cadmium |
---|---|
Mounting Hardware | Custom |
Circuit Application | Power & Signal & Data |
Comment | Round Chimney |
Product Type | Accessory |
Shielded | Yes |
Accessory Type | Backshell Kit |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Panel |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Shielded Accessory Body for DMC-M Series Plug Connectors | Avnet America |
CHIMNEY ROUND FOR 1 CAVITY | TTI Europe |
Where can I find additional details, specifications and documents for a ZPF000000000003726?
Additional datasheets, footprints and schematics for ZPF000000000003726 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000003726 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000003726 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000003726 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000003726 fall under?
The ZPF000000000003726 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000003726 when available in the Rectangular Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000003726 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000003726 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000003726 have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for ZPF000000000003726.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000003726 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000003726?
You can fill out our help required form which you can use to request a quote for ZPF000000000003726 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.