Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000000799 |
No distributors results available
Material | Copper Alloy |
---|---|
Lattice Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Gold |
Contact Type | Pin |
Contact Current Rating (Max) | 13A |
Contact Base Material | Copper Alloy |
Contact Classification | Signal |
Contact Mating Area Plating Material | Gold |
Contact Size | 16 |
Wire Size | 16 – 20AWG, .518 – 1.31mm² |
Operating Voltage | 115VDC, 115VAC |
Contact Retention Type | Spring |
Contact Retention | With |
Circuit Application | Power & Signal & Data |
Wire/Cable Type | Strip |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Barrel Type | Crimp |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Where can I find additional details, specifications and documents for a ZPF000000000000799?
Additional datasheets, footprints and schematics for ZPF000000000000799 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000000799 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000000799 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000000799 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000000799 fall under?
The ZPF000000000000799 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000000799 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000000799 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000000799 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000000799 have stock available?
There is no stock from authorised distributors for ZPF000000000000799.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000000799 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000000799?
You can fill out our help required form which you can use to request a quote for ZPF000000000000799 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.