Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Siretta |
---|---|
Silicon Core Number | - |
Kit Application Type | RF / IF |
Application Sub Type | Embedded Modem |
Kit Contents | Eval Board |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Eval Board, Embedded Socket Modem | Newark Electronics |
EVAL BOARD, EMBEDDED SOCKET MODEM | element14 |
Where can I find additional details, specifications and documents for a ZOOM-G-GPRS?
Additional datasheets, footprints and schematics for ZOOM-G-GPRS are listed on our Part Details page. You can also find images and similar parts to ZOOM-G-GPRS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZOOM-G-GPRS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZOOM-G-GPRS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZOOM-G-GPRS fall under?
The ZOOM-G-GPRS is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ZOOM-G-GPRS when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZOOM-G-GPRS you can contact the distributor directly for product support, shipping queries etc.
Is the ZOOM-G-GPRS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZOOM-G-GPRS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ZOOM-G-GPRS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZOOM-G-GPRS often in real-time on the comparison pages.
What if I can't find stock of ZOOM-G-GPRS?
You can fill out our help required form which you can use to request a quote for ZOOM-G-GPRS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.