Status: | Unknown |
---|---|
Series: | ZM Series |
RoHS: | Unknown |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Plug |
Product Range | ZM Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (17-Dec-2015) |
Colour | White |
Contact Resistance | 20Mohm-m |
Contact Termination | Crimp |
Current Rating | 0.7A |
Lead Spacing | 1.5mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating VAC | 50V |
Wire Size AWG Max | 28AWG |
Wire Size AWG Min | 30AWG |
Withstand Voltage | 500V |
Detachable connection of cable to cable. For small cross-sectional areas and miniature design. The catch bar casing allows an audible click when plugging in. | Conrad |
Wire-To-Board Connector, Zm Series, Crimp, Plug, 3, 1.5 Mm Rohs Compliant: Yes |Jst (Japan Solderless Terminals) ZMR-3 | Newark Electronics |
CONNECTOR HOUSING, 3WAY | element14 |
Where can I find additional details, specifications and documents for a ZMR-3?
Additional datasheets, footprints and schematics for ZMR-3 are listed on our Part Details page. You can also find images and similar parts to ZMR-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZMR-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZMR-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZMR-3 fall under?
The ZMR-3 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZMR-3 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZMR-3 you can contact the distributor directly for product support, shipping queries etc.
Is the ZMR-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZMR-3 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for ZMR-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZMR-3 often in real-time on the comparison pages.
What if I can't find stock of ZMR-3?
You can fill out our help required form which you can use to request a quote for ZMR-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.