Status: | Unknown |
---|---|
Series: | ZM Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
20,747
in stock
|
Buy Now | |
element14
from US$0.10
|
24,947
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
3,084
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
1,504
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
30
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Plug |
Product Range | ZM Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | White |
Contact Resistance | 20Mohm-m |
Contact Termination | Crimp |
Current Rating | 0.7A |
Lead Spacing | 1.5mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating VAC | 50V |
Wire Size AWG Max | 28AWG |
Wire Size AWG Min | 30AWG |
Withstand Voltage | 500V |
CONNECTOR HOUSING, 2WAY | element14 |
Wire-To-Board Connector, Receptacle, 2 Position, 1 Row | Newark Electronics |
Housing | Amar Radio Corporation |
ZM Series 2 Position Crimp Connector | Future Electronics |
PITCH1.5MM,0.7A,50V,AWG#30-28 | TTI Europe |
Where can I find additional details, specifications and documents for a ZMR-02?
Additional datasheets, footprints and schematics for ZMR-02 are listed on our Part Details page. You can also find images and similar parts to ZMR-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZMR-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZMR-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZMR-02 fall under?
The ZMR-02 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZMR-02 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZMR-02 you can contact the distributor directly for product support, shipping queries etc.
Is the ZMR-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZMR-02 have stock available?
Authorised distributors including element14, Farnell, CoreStaff, Newark Electronics and Amar Radio Corporation have stock available or on a lead time for ZMR-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZMR-02 often in real-time on the comparison pages.
What if I can't find stock of ZMR-02?
You can fill out our help required form which you can use to request a quote for ZMR-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.